The UCC27518 is a single-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 4-A peak source and 4-A peak sink symmetrical drive capability. It operates from a 4.5-V to 18-V supply range and features a 17-ns typical propagation delay with 8-ns rise and 7-ns fall times. The device is packaged in a 5-pin SOT-23 (DBV) case measuring 2.90 mm × 1.60 mm and includes internal under-voltage lockout that holds the output low during power-up and power-down. Its CMOS input threshold logic follows supply voltage bias with hysteresis for noise immunity, and the enable pin can be left floating for pin-to-pin compatibility with TPS2828. The operating junction temperature range is -40°C to 140°C. UCC27518DBVT is an orderable variant of this series with the same electrical and mechanical specs.
Buffer/Inverter Based MOSFET Driver, 4A, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27518DBVT |
| Package Type | SOT23; SOT-23-5 |