The ALD210800SCL is a quad precision N-channel EPAD® MOSFET array with zero threshold voltage (VGS(th) = 0.00V ±0.01V) designed for ultra-low voltage and nanopower applications. It is packaged in a 16-pin SOIC package, measuring 9.80-10.00mm in length and 3.50-4.05mm in width. The device operates from 0.1V to 10V with a minimum operating current of 1nA and power consumption below 1nW. It features a drain-source on-resistance of 25Ω at VGS = +5.0V, output current exceeding 50mA, and a transconductance mismatch of 1.8% max. The MOSFETs exhibit tight matched pair characteristics with offset voltage as low as 1.8mV and temperature tracking. ESD sensitivity requires standard handling controls. The part meets RoHS standards and operates from 0°C to +70°C.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10.6V 80mA 500mW Surface Mount 16-SOIC
MOSFET PREC N-CHAN EPAD CMOS MOSFET ARRAY
MOSFET 4N-CH 10.6V 0.08A 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD210800SCL | 1014-1210-ND | ALD210800SCL | ALD210800SCL |
| Product Name | PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Precision Zero Threshold | |||
| V(BR)DSS | 10 volts | |||
| IDSS | 70 milliamps |