The UCC27211DDA is a high-side and low-side gate driver designed to drive N-channel MOSFETs in half-bridge, full-bridge, and synchronous buck converter applications. It features 4-A peak source and sink output current, 0.9-Ω pull-up and pull-down resistance, and operates with a supply voltage range of 8 V to 17 V. The device includes an integrated 120-V bootstrap diode and can withstand a -18-V transient on the high-side switch node. It uses TTL-compatible inputs with a 2.3-V typical high-level threshold and 700-mV hysteresis, and provides 2-ns typ delay matching between channels. The package is a PowerPAD SOIC-8 with an exposed thermal pad, measuring 4.89 mm × 3.90 mm, and is rated for operation from -40°C to 140°C. The device meets RoHS standards and is qualified for automotive applications under AEC-Q200.
Half Bridge Based MOSFET Driver, 4A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27211DDA |
| Package Type | HSOIC8 |