The LM5051 is a low-side OR-ing FET controller that drives an external N-channel MOSFET to replace diode rectifiers in power distribution networks, reducing power loss and voltage drop. It operates with input voltages from -6V to -100V and withstands transients up to -100V. The device is packaged in an 8-lead SOIC and provides a 2A peak gate turn-off current with a 50ns response to current reversal. It includes a FET diagnostic test mode and operates over a junction temperature range of -40°C to +125°C. The device meets RoHS standards and is designed for active OR-ing of redundant power supplies.
Half Bridge Based MOSFET Driver, 3.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5051MA/NOPB |
| Package Type | SOIC8 |