Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E CD74HC4066E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160284-CD74HC4066E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4066N; TC74HC4066AP(F,M); TC74HC4066AP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160284-CD74HC4066E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4066N; TC74HC4066AP(F,M); TC74HC4066AP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E
1160284-CD74HC4066E
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E 1160284-CD74HC4066E
Manufacturer: Texas Instruments Win Source Part Number: 1160284-CD74HC4066E Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 10 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 14-PDIP On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4066N; TC74HC4066AP(F,M); TC74HC4066AP(F); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160284-CD74HC4066E
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 10 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: CD74HC4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
On-State Resistance (Maximum): 70 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MC74HC4066N; TC74HC4066AP(F,M); TC74HC4066AP(F);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4066E
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4066E
IC SWITCH SPST-NOX4 70OHM 14DIP

IC SWITCH SPST-NOX4 70OHM 14DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4066E
Analog Switches, Multiplexers, Demultiplexers CD74HC4066E
IC SWITCH QUAD 1X2 14DIP

IC SWITCH QUAD 1X2 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1160284-CD74HC4066E CD74HC4066E CD74HC4066E
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 10 V Other; 2V ~ 10V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PEB3264FV1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel - TR
View Details
4 suppliers
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9842AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details