Texas Instruments PMIC - PMIC - Gate Drivers - UC3709NG4 UC3709NG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 808543-UC3709NG4 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V Part Number Series: UC3709
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808543-UC3709NG4 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V Part Number Series: UC3709
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UC3709NG4 - 808543-UC3709NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC3709NG4
808543-UC3709NG4
PMIC - PMIC - Gate Drivers - UC3709NG4 808543-UC3709NG4
Manufacturer: Texas Instruments Win Source Part Number: 808543-UC3709NG4 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 40V Part Number Series: UC3709

Manufacturer: Texas Instruments
Win Source Part Number: 808543-UC3709NG4
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 20ns, 20ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 40V
Part Number Series: UC3709

Buy Now
PMIC - Gate Drivers - UC3709NG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UC3709NG4
PMIC - Gate Drivers UC3709NG4
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 808543-UC3709NG4 UC3709NG4
Product Name PMIC - PMIC - Gate Drivers - UC3709NG4 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 74AHCT3G04DP,125-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details