Nexperia B.V. Quad 2-input AND gate 74ABT08D,118

Description
The 74ABT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78B class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Description
The 74ABT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78B class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABT08D is a quad 2-input AND gate in a SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 4.5 V to 5.5 V, supports direct TTL-level interfacing, and includes I_OFF circuitry for partial power-down operation. The device is specified for operation from -40 °C to +85 °C, offers latch-up protection exceeding 500 mA per JESD78B class II level A, and meets ESD protection standards of HBM >2000 V and CDM >1000 V.

Datasheet Summary
Powered by GS/AI

The 74ABT08D is a quad 2-input AND gate in a SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 4.5 V to 5.5 V, supports direct TTL-level interfacing, and includes I_OFF circuitry for partial power-down operation. The device is specified for operation from -40 °C to +85 °C, offers latch-up protection exceeding 500 mA per JESD78B class II level A, and meets ESD protection standards of HBM >2000 V and CDM >1000 V.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74ABT08D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74ABT08D,118
Quad 2-input AND gate 74ABT08D,118
The 74ABT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 4.5 V to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78B class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ABT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 4.5 V to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up protection exceeds 500 mA per JESD78B class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74ABT08D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ABT08D,118CT-ND
Gates and Inverters 1727-74ABT08D,118CT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74ABT08D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ABT08D,118TR-ND
Gates and Inverters 1727-74ABT08D,118TR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74ABT08D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ABT08D,118DKR-ND
Gates and Inverters 1727-74ABT08D,118DKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ABT08D,118 - 1007090-74ABT08D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT08D,118
1007090-74ABT08D,118
Logic - Logic - Gates and Inverters - 74ABT08D,118 1007090-74ABT08D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007090-74ABT08D,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Current - Quiescent (Max): 50μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007090-74ABT08D,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 20mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 50μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74ABT08D,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, ABT Series, 4-Func, 2-Input, BICMOS, PDSO14

AND Gate, ABT Series, 4-Func, 2-Input, BICMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74ABT08D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ABT08D,118
Logic - Gates and Inverters 74ABT08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74ABT08D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT08D,118
Gates and Inverters 74ABT08D,118
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ABT08D,118 1727-74ABT08D,118CT-ND 1007090-74ABT08D,118 74ABT08D,118 74ABT08D,118 74ABT08D,118
Product Name Quad 2-input AND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74ABT08D,118 Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage +7.0 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4462-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 74ABT32DB,118 - 764837-74ABT32DB,118 - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
SOIC Logic IC - 705-74AHCT14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
4 suppliers