Texas Instruments UC2906 Linear Lead-Acid Battery Charger UC2906DWTR

Description
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70
Request a Quote Datasheet
Description
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2906 Linear Lead-Acid Battery Charger - UC2906DWTR - Texas Instruments
Dallas, TX, United States
UC2906 Linear Lead-Acid Battery Charger
UC2906DWTR
UC2906 Linear Lead-Acid Battery Charger UC2906DWTR
Linear Lead-Acid Battery Charger 16-SOIC -40 to 70

Linear Lead-Acid Battery Charger 16-SOIC -40 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - UC2906DWTR - 035655-UC2906DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC2906DWTR
035655-UC2906DWTR
PMIC - PMIC - Battery Chargers - UC2906DWTR 035655-UC2906DWTR
Manufacturer: Texas Instruments Win Source Part Number: 035655-UC2906DWTR Packaging: Reel - TR Battery Chemistry: Lead Acid Programmable Features: Current Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 40V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035655-UC2906DWTR
Packaging: Reel - TR
Battery Chemistry: Lead Acid
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 40V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-29431-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29431-1-ND
PMIC - Battery Chargers 296-29431-1-ND
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-29431-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29431-2-ND
PMIC - Battery Chargers 296-29431-2-ND
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-29431-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29431-6-ND
PMIC - Battery Chargers 296-29431-6-ND
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Buy Now Datasheet
Battery Chargers - UC2906DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
UC2906DWTR
Battery Chargers UC2906DWTR
Charger IC Lead Acid 16-SOIC

Charger IC Lead Acid 16-SOIC

Buy Now Datasheet
PMIC - Battery Chargers - UC2906DWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC2906DWTR
PMIC - Battery Chargers UC2906DWTR
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - UC2906DWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
UC2906DWTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers UC2906DWTR
IC BATT CHG LEAD ACID 16SOIC

IC BATT CHG LEAD ACID 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number UC2906DWTR 035655-UC2906DWTR 296-29431-1-ND UC2906DWTR UC2906DWTR UC2906DWTR
Product Name UC2906 Linear Lead-Acid Battery Charger PMIC - PMIC - Battery Chargers - UC2906DWTR PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Lead Acid Lead Acid Lead Acid Lead Acid; Lead Acid Lead Acid
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,PLCC SOIC; 16-SOIC 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ24196 2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24196RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers