Texas Instruments BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24003PWPR

Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWPR - Texas Instruments
Dallas, TX, United States
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED
BQ24003PWPR
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24003PWPR
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70

Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24003PWPR - 011875-BQ24003PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24003PWPR
011875-BQ24003PWPR
PMIC - PMIC - Battery Chargers - BQ24003PWPR 011875-BQ24003PWPR
Manufacturer: Texas Instruments Win Source Part Number: 011875-BQ24003PWPR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011875-BQ24003PWPR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24003PWPR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24003PWPR-ND
PMIC - Battery Chargers BQ24003PWPR-ND
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Buy Now Datasheet
PMIC - Battery Chargers - BQ24003PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24003PWPR
PMIC - Battery Chargers BQ24003PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24003PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24003PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24003PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site
Battery Chargers - BQ24003PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24003PWPR
Battery Chargers BQ24003PWPR
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24003PWPR 011875-BQ24003PWPR BQ24003PWPR-ND BQ24003PWPR BQ24003PWPR BQ24003PWPR
Product Name BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED PMIC - PMIC - Battery Chargers - BQ24003PWPR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN SOP; SSOP; TSSOP; 20-HTSSOP 20-PowerTSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
6 suppliers
Battery Chargers - BQ24162AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers