800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear 10-SON
Manufacturer: Texas Instruments
Win Source Part Number: 144167-BQ24050DSQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-SON (2x2)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
BATTERY CHARGER, LI-ION/POL, 1A, WSON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10SON
IC BATT CHG LI-ION 1CELL 10SON
IC, BATTERY CHARGER, LI-ION, 10SON
Charger IC Lithium Ion/Polymer 10-WSON (2x2)
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24050DSQT | 144167-BQ24050DSQT | 296-25138-1-ND | 28AH1940 | BQ24050DSQT | BQ24050DSQT | 815-BQ24050DSQT | BQ24050DSQT |
| Product Name | BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection. | Linear | PMIC - PMIC - Battery Chargers - BQ24050DSQT | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 1A, Wson-10; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | IC, BATTERY CHARGER, LI-ION, 10SON | Battery Chargers |
| Charger Type | Linear | |||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | SON | 10-SON (2x2) | 10-WFDFN Exposed Pad | WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 | 1 |