Texas Instruments BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V BQ24073RGTTG4

Description
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V 16-QFN -40 to 85
Request a Quote Datasheet
Description
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTTG4 - Texas Instruments
Dallas, TX, United States
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V
BQ24073RGTTG4
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V BQ24073RGTTG4
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V 16-QFN -40 to 85

USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24073RGTTG4 - 770289-BQ24073RGTTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24073RGTTG4
770289-BQ24073RGTTG4
PMIC - PMIC - Battery Chargers - BQ24073RGTTG4 770289-BQ24073RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 770289-BQ24073RGTTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Family Name: BQ24073 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Voltage Supply MAX: 6.4V Alternative Parts (Cross-Reference): LTC4064EMSE#PBF; LTC4058XEDD-4.2#TR; LTC4075XEDD#TR; LTC4064EMSE; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770289-BQ24073RGTTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: BQ24073
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 6.4V
Alternative Parts (Cross-Reference): LTC4064EMSE#PBF; LTC4058XEDD-4.2#TR; LTC4075XEDD#TR; LTC4064EMSE;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24073RGTTG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24073RGTTG4-ND
PMIC - Battery Chargers BQ24073RGTTG4-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
Battery Chargers - BQ24073RGTTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24073RGTTG4
Battery Chargers BQ24073RGTTG4
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
PMIC - Battery Chargers - BQ24073RGTTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24073RGTTG4
PMIC - Battery Chargers BQ24073RGTTG4
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24073RGTTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24073RGTTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24073RGTTG4
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24073RGTTG4 770289-BQ24073RGTTG4 BQ24073RGTTG4-ND BQ24073RGTTG4 BQ24073RGTTG4 BQ24073RGTTG4
Product Name BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V PMIC - PMIC - Battery Chargers - BQ24073RGTTG4 PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Supply Voltage 6.4 volts 6.4 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21062YFPT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24162RGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers