Texas Instruments BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications BQ26500PWRG4

Description
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications - BQ26500PWRG4 - Texas Instruments
Dallas, TX, United States
BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications
BQ26500PWRG4
BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications BQ26500PWRG4
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70

Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ26500PWRG4 - 913450-BQ26500PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26500PWRG4
913450-BQ26500PWRG4
PMIC - PMIC - Battery Management - BQ26500PWRG4 913450-BQ26500PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 913450-BQ26500PWRG4 Series: bqJUNIOR™ Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ26500 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913450-BQ26500PWRG4
Series: bqJUNIOR™
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ26500
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - BQ26500PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26500PWRG4
Battery Management BQ26500PWRG4
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26500PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26500PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26500PWRG4
IC FUEL GAUGE LI-ION 1CL 8TSSOP

IC FUEL GAUGE LI-ION 1CL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ26500PWRG4 913450-BQ26500PWRG4 BQ26500PWRG4 BQ26500PWRG4
Product Name BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications PMIC - PMIC - Battery Management - BQ26500PWRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details