The bq26500PW is a standalone battery fuel gauge for single-cell Li-Ion and Li-Pol applications, designed to report state-of-charge, voltage, and temperature without requiring system processor calculations. It operates from a 2.6 V to 4.5 V supply and features four low-power modes with currents below 100 µA active, 2.5 µA sleep, 1.7 µA ship, and 1.5 µA hibernate. The device uses a small current sense resistor to measure charge and discharge current, with automatic offset cancellation and temperature compensation. Communication occurs over a 5-kbits/s HDQ serial interface. It is housed in an 8-pin TSSOP package with dimensions supporting 100 per tube or 2000 per tape-and-reel configuration, and operates reliably from −20°C to 70°C.
Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1154240-BQ26500PW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS2745U+T&R; bq26500PWR; bq26500PW; BQ27210DRK;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Battery Management Complete Battery Fuel Gauge
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP
IC FUEL GAUGE LI-ION 1CL 8TSSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ26500PW | 1154240-BQ26500PW | BQ26500PW | BQ26500PW | BQ26500PW |
| Product Name | BQ26500 Complete Battery Fuel Gauge for One and Two Cell Li-Ion Applications | PMIC - PMIC - Battery Management - BQ26500PW | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |