Texas Instruments PMIC - PMIC - Battery Management - BQ24071RHLRG4 BQ24071RHLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049558-BQ24071RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 1 A Output Voltage: 6 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.3 V Max Supply Voltage: 16 V Min Supply Voltage: 4.35 V Nominal Input Voltage: 16 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049558-BQ24071RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 1 A Output Voltage: 6 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.3 V Max Supply Voltage: 16 V Min Supply Voltage: 4.35 V Nominal Input Voltage: 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24071RHLRG4
1049558-BQ24071RHLRG4
PMIC - PMIC - Battery Management - BQ24071RHLRG4 1049558-BQ24071RHLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049558-BQ24071RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 1 A Output Voltage: 6 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.3 V Max Supply Voltage: 16 V Min Supply Voltage: 4.35 V Nominal Input Voltage: 16 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049558-BQ24071RHLRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 47.287005 mg
Number of Pins: 20
Output Current: 1 A
Output Voltage: 6 V
Categories: PMIC - Battery Management
Case / Package: VQFN EP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 4.3 V
Max Supply Voltage: 16 V
Min Supply Voltage: 4.35 V
Nominal Input Voltage: 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049558-BQ24071RHLRG4
Product Name PMIC - PMIC - Battery Management - BQ24071RHLRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details