Texas Instruments TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC UAF42AUE4

Description
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC
Description
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC

Suppliers

Company
Product
Description
Supplier Links
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC - 815-UAF42AUE4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC
815-UAF42AUE4
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC 815-UAF42AUE4
TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC

TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 815-UAF42AUE4
Product Name TEXAS INSTRUMENTS UAF42AUE4 Analogue Filter, Universal, 2nd, 3, 6 V, 18 V, SOIC
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00002PSM, Passive GaAs MMIC 9.13 - 12.40 GHz Bandpass Filter - MFBC-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9130 to 12400 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Band Pass Filter - 5o2645150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 19000 MHz
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details