Knowles RF Filters B032ND5S

Description
3.3GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 3.5dB 2-SMD, No Lead
Request a Quote Datasheet
Description
3.3GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 3.5dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1101-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1101-ND
RF Filters 1761-1101-ND
3.3GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 3.5dB 2-SMD, No Lead

3.3GHz Center Frequency RF Filter (Radio Frequency) 600MHz Bandwidth 3.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - B032ND5S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B032ND5S
RF Filters B032ND5S
RF FILTER 3.24GHZ BANDPASS 2SMD

RF FILTER 3.24GHZ BANDPASS 2SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1101-ND B032ND5S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Fc 3300 MHz 3300 MHz
Bandwidth 600000 kHz 600000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF8458A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.20E6 to 1.80E6 kHz
View Details
Passive GaAs MMIC 17.8 - 20.2 GHz Bandpass Filter - MFBP-00127CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17450 to 20430 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details