Texas Instruments 74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs 74ACT16244DL

Description
16-Bit Buffers/Line Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffers/Line Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DL - Texas Instruments
Dallas, TX, United States
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs
74ACT16244DL
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs 74ACT16244DL
16-Bit Buffers/Line Drivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffers/Line Drivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 5V SSOP Interface Transceiver IC
704-74ACT16244DL
16-bit 5V SSOP Interface Transceiver IC 704-74ACT16244DL
16-Bit 3-State Buffer IC, 5V, CMOS, SSOP Product overview: 74ACT16244DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16244DL can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer IC, 5V, CMOS, SSOP Product overview: 74ACT16244DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16244DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16244DL - 1130464-74ACT16244DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16244DL
1130464-74ACT16244DL
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16244DL 1130464-74ACT16244DL
Manufacturer: Texas Instruments Win Source Part Number: 1130464-74ACT16244DL Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Alternative Parts (Cross-Reference): 74ACT16244SSC; 74ACT16244DLR; 74ACT16244DLG4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74ACT16244 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1130464-74ACT16244DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Alternative Parts (Cross-Reference): 74ACT16244SSC; 74ACT16244DLR; 74ACT16244DLG4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - 74ACT16244DL - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 16-Func, CMOS, PDSO48

Bus Driver, ACT Series, 16-Func, CMOS, PDSO48

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74ACT16244DL 704-74ACT16244DL 1130464-74ACT16244DL 74ACT16244DL
Product Name 74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs 16-bit 5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16244DL
Technology ACT
Device Type Line / Bus Driver; Buffer Transceiver Buffer Line / Bus Driver
Features RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - AM26C31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
DS26LS31C Quad High Speed Differential Line Drivers - AM26LS31PC - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details