Octal bus transceiver with 3-state outputs designed for asynchronous two-way communication between data buses, packaged in a 20-pin CDIP, operating over a temperature range of -55 to 125°C, compliant with MIL-PRF-38535, with a wide supply voltage range of 2 V to 6 V, maximum ICC of 80 μA, typical propagation delay of 12 ns, and ±6-mA output drive at 5 V.
Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8408501VRA |
| Product Name | SN54HC245-SP Octal Bus Transceivers With 3-State Outputs |
| Technology | HC |