Nexperia B.V. 16-bit transceiver with direction pin; 3-state 74ALVC16245DGG,118

Description
The 74ALVC16245; 74ALVCH16245 is a 16-bit transceiver with 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. The device features two output enables (1OE and 2OE) each controlling eight outputs, and two send/receive (1DIR and 2DIR) inputs for direction control. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16245 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16245 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16245 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74ALVC16245; 74ALVCH16245 is a 16-bit transceiver with 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. The device features two output enables (1OE and 2OE) each controlling eight outputs, and two send/receive (1DIR and 2DIR) inputs for direction control. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16245 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16245 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16245 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit transceiver with direction pin; 3-state - 74ALVC16245DGG,118 - Nexperia B.V.
Nijmegen, Netherlands
16-bit transceiver with direction pin; 3-state
74ALVC16245DGG,118
16-bit transceiver with direction pin; 3-state 74ALVC16245DGG,118
The 74ALVC16245; 74ALVCH16245 is a 16-bit transceiver with 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. The device features two output enables (1OE and 2OE) each controlling eight outputs, and two send/receive (1DIR and 2DIR) inputs for direction control. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. The 74ALVCH16245 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption MULTIBYTE™ flow-through standard pin-out architecture Low inductance multiple VCC and GND pins for minimum noise and ground bounce Overvoltage tolerant inputs to 5.5 V(74ALVC16245 only) Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Bushold on all data inputs(74ALVCH16245 only) Output drive capability 50 Ω transmission lines at 85 °C Current drive ±24 mA at 3.0 V Latch-up performance exceeds 2500 mA per JESD 78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ALVC16245; 74ALVCH16245 is a 16-bit transceiver with 3-state outputs. The device can be used as two 8-bit transceivers or one 16-bit transceiver. The device features two output enables (1OE and 2OE) each controlling eight outputs, and two send/receive (1DIR and 2DIR) inputs for direction control. A HIGH on nOE causes the outputs to assume a high-impedance OFF-state.

Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

The 74ALVCH16245 has active bus hold circuitry which is provided to hold unused or floating data inputs at a valid logic level. This feature eliminates the need for external pull-up or pull-down resistors.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • MULTIBYTE™ flow-through standard pin-out architecture
  • Low inductance multiple VCC and GND pins for minimum noise and ground bounce
  • Overvoltage tolerant inputs to 5.5 V(74ALVC16245 only)
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Bushold on all data inputs(74ALVCH16245 only)
  • Output drive capability 50 Ω transmission lines at 85 °C
  • Current drive ±24 mA at 3.0 V
  • Latch-up performance exceeds 2500 mA per JESD 78 Class II.A
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
704-74ALVC16245DGG,118
Dual TSSOP Interface Transceiver IC 704-74ALVC16245DGG,118
Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP T/R Product overview: 74ALVC16245DGG,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16245DGG,1 18 can be used for catalog matching and distributor lookup.

Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP T/R Product overview: 74ALVC16245DGG,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ALVC16245DGG,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74ALVC16245DGG,118 704-74ALVC16245DGG,118
Product Name 16-bit transceiver with direction pin; 3-state Dual TSSOP Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS
Supply Voltage Other; +4.6
Unlock Full Specs
to access all available technical data

Similar Products

20BIT Interface Transceiver IC - 725-74ALVC162836ADGG,1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74ABT244D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers