Allegro MicroSystems Inc. Driver Ic; Supply Voltage Min Allegro Microsystems A5841SLW

Description
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers
Datasheet
Description
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Chicago, IL, United States
Driver Ic; Supply Voltage Min Allegro Microsystems
01F263
Driver Ic; Supply Voltage Min Allegro Microsystems 01F263
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers

DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:-; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 01F263
Product Name Driver Ic; Supply Voltage Min Allegro Microsystems
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers