Allegro MicroSystems Inc. Driver Ic; Supply Voltage Min Allegro Microsystems UCN5841A

Description
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:-; Output Voltage:-; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers; No. of Pins:18Pins
Datasheet
Description
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:-; Output Voltage:-; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers; No. of Pins:18Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Chicago, IL, United States
Driver Ic; Supply Voltage Min Allegro Microsystems
09F1597
Driver Ic; Supply Voltage Min Allegro Microsystems 09F1597
DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:-; Output Voltage:-; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers; No. of Pins:18Pins

DRIVER IC; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:-; Output Voltage:-; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Latched; No. of Drivers:1Drivers; No. of Pins:18Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 09F1597
Product Name Driver Ic; Supply Voltage Min Allegro Microsystems
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260852-SI3019-F-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 8275322P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details