IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2457-D-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-D-FTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354062-SI2457-D-FTR
Category: Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Package: Tape & Reel
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Series: ISOmodem®
Product Status: Active
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: SI2457
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A991B2
Voltage - Supply: 3V ~ 3.6V
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates: 56k
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-SI2457-D-FTR | 1354062-SI2457-D-FTR | SI2457-D-FTR | SI2457-D-FTR | SI2457-D-FTR | SI2457-D-FTR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | |
| Data Rate | 448 kbps |