The 74ACT16244 is a 16-bit buffer/line driver with 3-state outputs, designed for memory address driving and bus communication. It is available in a 48-pin TSSOP (DGG) package with a body size of 12.0 mm by 6.1 mm, compliant with the ANSI/IEEE 91-1984 and IEC 617-12 logic symbols. The device operates over a temperature range of -40°C to 85°C, features TTL-voltage-compatib
16-Bit Buffers/Line Drivers With 3-State Outputs 48-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74ACT16244DGGRE4 |
| Product Name | 74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs |
| Technology | ACT |
| Device Type | Line / Bus Driver; Buffer |
| Features | RoHS |