Texas Instruments LM211 Differential Comparator With Strobes LM211PW

Description
Differential Comparator With Strobes 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Differential Comparator With Strobes 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM211 Differential Comparator With Strobes - LM211PW - Texas Instruments
Dallas, TX, United States
LM211 Differential Comparator With Strobes
LM211PW
LM211 Differential Comparator With Strobes LM211PW
Differential Comparator With Strobes 8-TSSOP -40 to 85

Differential Comparator With Strobes 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore
30V 50mA TSSOP Linear Comparator IC
692-LM211PW
30V 50mA TSSOP Linear Comparator IC 692-LM211PW
Differential Comparator, 1-Ch, 165ns, 30V, 50mA, TTL Out, TSSOP Product overview: LM211PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, 50mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211PW can be used for catalog matching and distributor lookup.

Differential Comparator, 1-Ch, 165ns, 30V, 50mA, TTL Out, TSSOP Product overview: LM211PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, 50mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM211PW - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 3000uV Offset-Max, 115ns Response Time, BIPolar, PDSO8

Comparator, 1 Func, 3000uV Offset-Max, 115ns Response Time, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Comparators - LM211PW - 1197043-LM211PW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM211PW
1197043-LM211PW
Linear - Linear - Comparators - LM211PW 1197043-LM211PW
Manufacturer: Texas Instruments Win Source Part Number: 1197043-LM211PW Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LM211 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA

Manufacturer: Texas Instruments
Win Source Part Number: 1197043-LM211PW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LM211
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 6mA

Buy Now Datasheet
Linear - Comparators - LM211PW - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM211PW
Linear - Comparators LM211PW
IC DIFF COMPARATOR STROBE 8TSSOP

IC DIFF COMPARATOR STROBE 8TSSOP

Supplier's Site Datasheet
Comparators - LM211PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM211PW
Comparators LM211PW
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM211PW
Analog Comparators LM211PW
Analog Comparators Single Strobed Differential

Analog Comparators Single Strobed Differential

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM211PW 692-LM211PW LM211PW 1197043-LM211PW LM211PW LM211PW LM211PW
Product Name LM211 Differential Comparator With Strobes 30V 50mA TSSOP Linear Comparator IC Linear - Linear - Comparators - LM211PW Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 30 volts 3.5 to 30 volts 3.5 to 30 volts
VOS 3 millivolts 3 millivolts 3 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector TTL; Differential; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Unlock Full Specs
to access all available technical data