Texas Instruments TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller TSB82AA2IPGEEP

Description
Enhanced Product 1394B Ohci-Lynx Controller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 1394B Ohci-Lynx Controller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller - TSB82AA2IPGEEP - Texas Instruments
Dallas, TX, United States
TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller
TSB82AA2IPGEEP
TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller TSB82AA2IPGEEP
Enhanced Product 1394B Ohci-Lynx Controller 144-LQFP -40 to 85

Enhanced Product 1394B Ohci-Lynx Controller 144-LQFP -40 to 85

Buy Now Datasheet
Controllers - 296-18180-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-18180-ND
Controllers 296-18180-ND
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - Controllers - TSB82AA2IPGEEP - 1114584-TSB82AA2IPGEEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB82AA2IPGEEP
1114584-TSB82AA2IPGEEP
Interface - Interface - Controllers - TSB82AA2IPGEEP 1114584-TSB82AA2IPGEEP
Manufacturer: Texas Instruments Win Source Part Number: 1114584-TSB82AA2IPGE EP Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000, OHCI-Lynx Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-LQFP (20x20) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114584-TSB82AA2IPGEEP
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI-Lynx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB82AA2IPGEEP
1394 Interface IC TSB82AA2IPGEEP
1394 Interface IC Mil Enh 1394b OHCI- Lynx Cntrlr

1394 Interface IC Mil Enh 1394b OHCI- Lynx Cntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB82AA2IPGEEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB82AA2IPGEEP
Integrated Circuits (ICs) - Interface - Controllers TSB82AA2IPGEEP
IC LINK LAYER CONTROLLER 144LQFP

IC LINK LAYER CONTROLLER 144LQFP

Supplier's Site
Controllers - TSB82AA2IPGEEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB82AA2IPGEEP
Controllers TSB82AA2IPGEEP
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB82AA2IPGEEP 296-18180-ND 1114584-TSB82AA2IPGEEP TSB82AA2IPGEEP TSB82AA2IPGEEP TSB82AA2IPGEEP
Product Name TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller Controllers Interface - Interface - Controllers - TSB82AA2IPGEEP 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI; IEEE 1394 IEEE 1394; IEEE 1394 PCI; PCI
Device Type TSB82AA2-EP Enhanced Product 1394B Ohci-Lynx Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54LS240 Octal Buffers And Line Drivers With 3-State Outputs - 7801201SA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers