Enhanced Product Quadruple Differential Line Driver 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1016536-AM26C31MDREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quad Diff Line Driver, 4 Tx, 10Mbps, 5V, 16-SOIC Product overview: AM26C31MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31MDREP can be used for catalog matching and distributor lookup.
RS-422 Interface IC EP Quad Diff Line Driver
IC DRIVER 4/0 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31MDREP | 1016536-AM26C31MDREP | 710-AM26C31MDREP | AM26C31MDREP | AM26C31MDREP |
| Product Name | AM26C31-EP Enhanced Product Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31MDREP | Quad 5V SOIC Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 0 # |