Texas Instruments TSB81BA3 IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter TSB81BA3PFPG4

Description
IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB81BA3 IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter - TSB81BA3PFPG4 - Texas Instruments
Dallas, TX, United States
TSB81BA3 IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter
TSB81BA3PFPG4
TSB81BA3 IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter TSB81BA3PFPG4
IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB81BA3PFPG4
Interface Transceiver IC 710-TSB81BA3PFPG4
Transceiver 1TX 1RX 80-Pin HTQFP EP Tray Product overview: TSB81BA3PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3PFPG4 can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 80-Pin HTQFP EP Tray Product overview: TSB81BA3PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3PFPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3PFPG4 - 056047-TSB81BA3PFPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3PFPG4
056047-TSB81BA3PFPG4
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3PFPG4 056047-TSB81BA3PFPG4
Manufacturer: Texas Instruments Win Source Part Number: 056047-TSB81BA3PFPG4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056047-TSB81BA3PFPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB81BA3PFPG4
1394 Interface IC TSB81BA3PFPG4
1394 Interface IC s800 3-Port Cable Xcvr/Arbiter

1394 Interface IC s800 3-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB81BA3PFPG4 710-TSB81BA3PFPG4 056047-TSB81BA3PFPG4 TSB81BA3PFPG4
Product Name TSB81BA3 IEEE P1394b s800 Three-Port Cable Transceiver/Arbiter Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3PFPG4 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details