The TSB81BA3IPFPEP is an enhanced IEEE 1394b three-port cable transceiver and arbiter with full compliance to IEEE 1394a-2000 and IEEE P1394b-2002 standards, supporting data rates up to 800 Mbits/s. It features three bilingual cable ports capable of automatically negotiating 100/200/400 Mbits/s or 400B/800 Mbits/s operation based on connected devices. The device operates over an extended temperature range of -40°C to 85°C and is housed in an 80-pin HTQFP (PFP) thermally enhanced package. It requires a 98.304-MHz external crystal oscillator and uses separate 3.3-V I/O and core supply voltages, with independent TPBIAS circuits for each port. The part includes fail-safe circuitry to disable ports on power loss and supports software reset and power-down modes for energy conservation in battery-powered applications.
Enhanced Product Ieee1394B 3-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 85
Transceiver 1TX 1RX 800Mbps 80-Pin HTQFP EP Tray Product overview: TSB81BA3IPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3IPFPEP can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 6/6 80HTQFP
1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB81BA3IPFPEP | 710-TSB81BA3IPFPEP | TSB81BA3IPFPEP | TSB81BA3IPFPEP |
| Product Name | TSB81BA3-EP Enhanced Product Ieee1394B 3-Port Cable Transceiver/Arbiter | Interface Transceiver IC | Drivers, Receivers, Transceivers | 1394 Interface IC |
| Technology | IEEE 1394 | IEEE 1394 | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Data Rate | 800000 kbps |