The DS96F172 is a quad differential line driver meeting EIA-485 and EIA-422 standards, designed for multipoint bus transmission at up to 15 Mbps. It operates from a single +5.0V supply with a common mode output voltage range of −7.0V to +12V, features TRI-STATE outputs, and includes thermal shutdown protection. The part is housed in a 16-lead CDIP package (NFE0016A) with an operating temperature range of −55°C to +125°C.
EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9076501MEA |
| Product Name | DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers |
| Device Type | DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers |
| Supply Voltage | 5V |
| # of Tx | 1 # |