IEEE P1394b Three-Port Cable Transceiver Arbiter 80-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1274645-TSB81BA3DPFP
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 80-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Family Name: TSB81BA3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+T; MAX9947ETE+;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC TXRX/ARBITER 3-PORT 80-HTQFP Product overview: TSB81BA3DPFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3DPFPG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB81BA3DPFPG4 | 1274645-TSB81BA3DPFPG4 | 710-TSB81BA3DPFPG4 |
| Product Name | TSB81BA3D IEEE P1394b Three-Port Cable Transceiver Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3DPFPG4 | Interface Transceiver IC |
| Technology | IEEE 1394 | ||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS |