Texas Instruments TSB43CB43A iceLynx Micro with Streaming Audio TSB43CB43APGF

Description
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70
Request a Quote Datasheet
Description
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43CB43A iceLynx Micro with Streaming Audio - TSB43CB43APGF - Texas Instruments
Dallas, TX, United States
TSB43CB43A iceLynx Micro with Streaming Audio
TSB43CB43APGF
TSB43CB43A iceLynx Micro with Streaming Audio TSB43CB43APGF
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70

iceLynx Micro with Streaming Audio 176-LQFP -20 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43CB43APGF - 1114576-TSB43CB43APGF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43CB43APGF
1114576-TSB43CB43APGF
Interface - Interface - Controllers - TSB43CB43APGF 1114576-TSB43CB43APGF
Manufacturer: Texas Instruments Win Source Part Number: 1114576-TSB43CB43APG F Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 176-LQFP (24x24) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114576-TSB43CB43APGF
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 176-LQFP (24x24)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-14329-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-14329-ND
Controllers 296-14329-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

Buy Now Datasheet
Controllers - TSB43CB43APGF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43CB43APGF
Controllers TSB43CB43APGF
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB43CB43APGF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43CB43APGF
Integrated Circuits (ICs) - Interface - Controllers TSB43CB43APGF
IC ICELYNX-MICRO 176-LQFP

IC ICELYNX-MICRO 176-LQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB43CB43APGF
1394 Interface IC TSB43CB43APGF
1394 Interface IC iceLynx Micro w/Streaming Audio

1394 Interface IC iceLynx Micro w/Streaming Audio

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43CB43APGF 1114576-TSB43CB43APGF 296-14329-ND TSB43CB43APGF TSB43CB43APGF TSB43CB43APGF
Product Name TSB43CB43A iceLynx Micro with Streaming Audio Interface - Interface - Controllers - TSB43CB43APGF Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC
Device Type TSB43CB43A iceLynx Micro with Streaming Audio Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type LQFP QFP; 176-LQFP (24x24) LQFP; 176-LQFP QFP; LQFP; 176-LQFP QFP LQFP-176
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31IDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details