Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CNSR

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CNSR - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31CNSR
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31CNSR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CNSR - 127075-AM26LV31CNSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CNSR
127075-AM26LV31CNSR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CNSR 127075-AM26LV31CNSR
Manufacturer: Texas Instruments Win Source Part Number: 127075-AM26LV31CNSR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 127075-AM26LV31CNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LV31CNSR
Interface Transceiver IC 710-AM26LV31CNSR
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: AM26LV31CNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CNSR can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SO 0 to 70 Product overview: AM26LV31CNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31CNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - AM26LV31CNSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LV31CNSR
Drivers, Receivers, Transceivers AM26LV31CNSR
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31CNSR 127075-AM26LV31CNSR 710-AM26LV31CNSR AM26LV31CNSR
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31CNSR Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - DS8934WMX - Rochester Electronics
Specs
Device Type Transceiver
Package Type PDSO24
View Details
2 suppliers
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers