Texas Instruments High-Performance Analog Interface - Interface - Controllers - TSB43CA42PGF TSB43CA42PGF

Description
Manufacturer: Texas Instruments Win Source Part Number: 056045-TSB43CA42PGF Packaging: Tube/Rail Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Case / Package: 176-LQFP (24x24) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056045-TSB43CA42PGF Packaging: Tube/Rail Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Case / Package: 176-LQFP (24x24) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB43CA42PGF - 056045-TSB43CA42PGF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43CA42PGF
056045-TSB43CA42PGF
Interface - Interface - Controllers - TSB43CA42PGF 056045-TSB43CA42PGF
Manufacturer: Texas Instruments Win Source Part Number: 056045-TSB43CA42PGF Packaging: Tube/Rail Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Case / Package: 176-LQFP (24x24) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056045-TSB43CA42PGF
Packaging: Tube/Rail
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Case / Package: 176-LQFP (24x24)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - TSB43CA42PGF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43CA42PGF
Controllers TSB43CA42PGF
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB43CA42PGF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43CA42PGF
Integrated Circuits (ICs) - Interface - Controllers TSB43CA42PGF
IC PHY/LINK LAYER CTRLR 176-LQFP

IC PHY/LINK LAYER CTRLR 176-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 056045-TSB43CA42PGF TSB43CA42PGF TSB43CA42PGF
Product Name Interface - Interface - Controllers - TSB43CA42PGF Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
I/O Expanders - 863-1549-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details