The A5364CA-T is a low-current CMOS integrated circuit designed for ionization-type smoke detectors. It supports interconnection of up to 125 detectors, allowing all units to sound an alarm when smoke is detected. The device features a piezoelectric horn driver, guard outputs for detector inputs, and pulse testing for low battery conditions. It includes a power-on reset function and internal reverse battery protection, enhancing reliability and safety. The A5364CA-T is UL Recognized for UL217 applications, ensuring compliance with safety standards. Its low average standby current contributes to extended battery life, making it suitable for battery-operated safety and security applications. The device operates within a temperature range of 0°C to 50°C and is housed in a 16-pin dual in-line plastic package (DIP). The Pb-free version features 100% matte tin leadframe plating.
Analog Circuit, 1 Func, BICMOS, PDIP16, LEAD FREE, PLASTIC, MS-001BB, DIP-16 Product overview: A5364CA-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5364CA-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766780-A5364CA-T
Packaging: Tube
Type: Smoke Detector
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Voltage
Input Type: Ionization
Part Status: Obsolete(EOL)
Family Name: A5364
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: 16-DIP
Introduction Date: July 18, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-A5364CA-T | 766780-A5364CA-T | A5364CA-T-ND | A5364CA-T | A5364CA-T | A5364CA-T | A5364CA-T |
| Product Name | DIP Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - A5364CA-T | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Smoke Detector | Sensor Interface | Storage Interface | Sensor Interface |