Texas Instruments TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) TSB43AB23PGE

Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 144-LQFP 0 to 70
Request a Quote Datasheet
Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 144-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) - TSB43AB23PGE - Texas Instruments
Dallas, TX, United States
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY)
TSB43AB23PGE
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) TSB43AB23PGE
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 144-LQFP 0 to 70

OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 144-LQFP 0 to 70

Buy Now Datasheet
Controllers - 296-14328-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-14328-ND
Controllers 296-14328-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB23PGE - 054644-TSB43AB23PGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB23PGE
054644-TSB43AB23PGE
Interface - Interface - Controllers - TSB43AB23PGE 054644-TSB43AB23PGE
Manufacturer: Texas Instruments Win Source Part Number: 054644-TSB43AB23PGE Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 144-LQFP (20x20) Purpose: Physical Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054644-TSB43AB23PGE
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB43AB23PGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB23PGE
Controllers TSB43AB23PGE
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB23PGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB23PGE
Integrated Circuits (ICs) - Interface - Controllers TSB43AB23PGE
IC PHY/LINK LAYER CTRLR 144-LQFP

IC PHY/LINK LAYER CTRLR 144-LQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB23PGE
1394 Interface IC TSB43AB23PGE
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB23PGE 296-14328-ND 054644-TSB43AB23PGE TSB43AB23PGE TSB43AB23PGE TSB43AB23PGE
Product Name TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) Controllers Interface - Interface - Controllers - TSB43AB23PGE Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC
Technology IEEE 1394 PCI; IEEE 1394 PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Specs
Technology LVDS
Device Type Transmitter
# of Tx 4 #
View Details
3 suppliers
DS90C031QML-SP LVDS Quad CMOS Differential Line Driver - 5962R9583301VFA - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details