The DS90C031QML is a quad CMOS differential line driver designed for low-power, high-speed point-to-point interfaces, translating TTL/CMOS inputs to 350 mV differential LVDS outputs with tri-state capability and power-off high-impedance outputs. It is available in a 16-pin CFP (NAD) package, operates from -55°C to +125°C, and is radiation-hardened to 100 krad(Si). The device supports the IEEE 1596.3 SCI LVDS standard and draws 11 mW typical power in idle mode.
LVDS Quad CMOS Differential Line Driver 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962R9583301VFA |
| Product Name | DS90C031QML-SP LVDS Quad CMOS Differential Line Driver |
| Technology | LVDS |
| Device Type | Line / Bus Driver |
| # of Tx | 4 # |