Texas Instruments TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller TSB43AB23IPDTEP

Description
Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller - TSB43AB23IPDTEP - Texas Instruments
Dallas, TX, United States
TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller
TSB43AB23IPDTEP
TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller TSB43AB23IPDTEP
Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller 128-TQFP -40 to 85

Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller 128-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB23IPDTEP - 035274-TSB43AB23IPDTEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB23IPDTEP
035274-TSB43AB23IPDTEP
Interface - Interface - Controllers - TSB43AB23IPDTEP 035274-TSB43AB23IPDTEP
Manufacturer: Texas Instruments Win Source Part Number: 035274-TSB43AB23IPDT EP Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035274-TSB43AB23IPDTEP
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-19531-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-19531-ND
Controllers 296-19531-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
IC IEEE-1394 CTRLR 128-TQFP - 815-TSB43AB23IPDTEP - Utmel Electronic Limited
Hong Kong, China
IC IEEE-1394 CTRLR 128-TQFP
815-TSB43AB23IPDTEP
IC IEEE-1394 CTRLR 128-TQFP 815-TSB43AB23IPDTEP
IC IEEE-1394 CTRLR 128-TQFP

IC IEEE-1394 CTRLR 128-TQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB23IPDTEP
1394 Interface IC TSB43AB23IPDTEP
1394 Interface IC Mil Enh OHCI PHY/ Link Layer Cntrlr

1394 Interface IC Mil Enh OHCI PHY/ Link Layer Cntrlr

Buy Now Datasheet
Controllers - TSB43AB23IPDTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB23IPDTEP
Controllers TSB43AB23IPDTEP
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB23IPDTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB23IPDTEP
Integrated Circuits (ICs) - Interface - Controllers TSB43AB23IPDTEP
IC IEEE-1394 CTRLR 128-TQFP

IC IEEE-1394 CTRLR 128-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB23IPDTEP 035274-TSB43AB23IPDTEP 296-19531-ND 815-TSB43AB23IPDTEP TSB43AB23IPDTEP TSB43AB23IPDTEP TSB43AB23IPDTEP
Product Name TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller Interface - Interface - Controllers - TSB43AB23IPDTEP Controllers IC IEEE-1394 CTRLR 128-TQFP 1394 Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB43AB23-EP Enhanced Product Ieee 1394A-2000 Ohci Phy/Link Layer Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 1.8V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352091-AM26C31INS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details