Texas Instruments SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 74ALVTH16601DLG4

Description
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16601 is an 18-bit universal bus transceiver designed for 2.5-V or 3.3-V operation, supporting mixed-mode signal levels up to 5 V. It combines D-type latches and flip-flops to enable transparent, latched, or clocked data flow with output-enable, latch-enable, and clock inputs. The device features bus-hold circuitry, power-up 3-state for hot insertion, and low output ground bounce (<0.8 V at 3.3 V). Outputs provide high drive strength (-32/64 mA at 3.3 V). It is characterized for operation from -40°C to 85°C and is packaged in a 56-pin thin shrink small-outline (DL) package. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 100 mA per JESD 78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16601 is an 18-bit universal bus transceiver designed for 2.5-V or 3.3-V operation, supporting mixed-mode signal levels up to 5 V. It combines D-type latches and flip-flops to enable transparent, latched, or clocked data flow with output-enable, latch-enable, and clock inputs. The device features bus-hold circuitry, power-up 3-state for hot insertion, and low output ground bounce (<0.8 V at 3.3 V). Outputs provide high drive strength (-32/64 mA at 3.3 V). It is characterized for operation from -40°C to 85°C and is packaged in a 56-pin thin shrink small-outline (DL) package. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 100 mA per JESD 78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVTH16601DLG4 - Texas Instruments
Dallas, TX, United States
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs
74ALVTH16601DLG4
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 74ALVTH16601DLG4
2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85

2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Universal Bus Functions - 74ALVTH16601DLG4-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
74ALVTH16601DLG4-ND
Universal Bus Functions 74ALVTH16601DLG4-ND
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now Datasheet
Universal Bus Functions - 74ALVTH16601DLG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74ALVTH16601DLG4
Universal Bus Functions 74ALVTH16601DLG4
Universal Bus Transceiver 18-Bit 56-SSOP

Universal Bus Transceiver 18-Bit 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ALVTH16601DLG4 74ALVTH16601DLG4-ND 74ALVTH16601DLG4
Product Name SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs Universal Bus Functions Universal Bus Functions
Technology ALVT
Device Type Transceiver Line / Bus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54128 Line Drivers - 5962-9861101QCA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers