Texas Instruments TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller TSB43AB21AIPDTEP

Description
Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller 128-TQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller 128-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller - TSB43AB21AIPDTEP - Texas Instruments
Dallas, TX, United States
TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller
TSB43AB21AIPDTEP
TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller TSB43AB21AIPDTEP
Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller 128-TQFP -40 to 85

Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller 128-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB21AIPDTEP - 035272-TSB43AB21AIPDTEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB21AIPDTEP
035272-TSB43AB21AIPDTEP
Interface - Interface - Controllers - TSB43AB21AIPDTEP 035272-TSB43AB21AIPDTEP
Manufacturer: Texas Instruments Win Source Part Number: 035272-TSB43AB21AIPD TEP Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035272-TSB43AB21AIPDTEP
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-18179-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-18179-ND
Controllers 296-18179-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB21AIPDTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB21AIPDTEP
Integrated Circuits (ICs) - Interface - Controllers TSB43AB21AIPDTEP
IC PHY/LINK LAYER CTRLR 128-TQFP

IC PHY/LINK LAYER CTRLR 128-TQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB21AIPDTEP
1394 Interface IC TSB43AB21AIPDTEP
1394 Interface IC Mil Enh Int OCHI pHY Link-Layer Cntrlr

1394 Interface IC Mil Enh Int OCHI pHY Link-Layer Cntrlr

Buy Now Datasheet
IC PHY/LINK LAYER CTRLR 128-TQFP - 815-TSB43AB21AIPDTEP - Utmel Electronic Limited
Hong Kong, China
IC PHY/LINK LAYER CTRLR 128-TQFP
815-TSB43AB21AIPDTEP
IC PHY/LINK LAYER CTRLR 128-TQFP 815-TSB43AB21AIPDTEP
IC PHY/LINK LAYER CTRLR 128-TQFP

IC PHY/LINK LAYER CTRLR 128-TQFP

Supplier's Site
Controllers - TSB43AB21AIPDTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB21AIPDTEP
Controllers TSB43AB21AIPDTEP
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB21AIPDTEP 035272-TSB43AB21AIPDTEP 296-18179-ND TSB43AB21AIPDTEP TSB43AB21AIPDTEP 815-TSB43AB21AIPDTEP TSB43AB21AIPDTEP
Product Name TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller Interface - Interface - Controllers - TSB43AB21AIPDTEP Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC IC PHY/LINK LAYER CTRLR 128-TQFP Controllers
Technology IEEE 1394 PCI; IEEE 1394 IEEE 1394; Serial-1 Wire; IEEE 1394 PCI PCI; PCI
Device Type TSB43AB21A-EP Enhanced Product Integrated 1394A-2000 Ochi Phy/Link-Layer Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 3.3V 3.6V Other -3.3V; 3V; Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC533AJE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CD54HCT541 High Speed CMOS Logic Octal Non-Inverting Buffer and Line Drivers with 3-State Outputs - CD54HCT541F - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers