Texas Instruments TSB41BA3A-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter TSB41BA3ATPFPEP

Description
Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 110
Request a Quote Datasheet
Description
Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41BA3A-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter - TSB41BA3ATPFPEP - Texas Instruments
Dallas, TX, United States
TSB41BA3A-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter
TSB41BA3ATPFPEP
TSB41BA3A-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter TSB41BA3ATPFPEP
Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 110

Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 110

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3ATPFPEP - 1274619-TSB41BA3ATPFPEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3ATPFPEP
1274619-TSB41BA3ATPFPEP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3ATPFPEP 1274619-TSB41BA3ATPFPEP
Manufacturer: Texas Instruments Win Source Part Number: 1274619-TSB41BA3ATPF PEP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: TSB41BA3 Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1274619-TSB41BA3ATPFPEP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TSB41BA3
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-TSB41BA3ATPFPEP
Interface Transceiver IC 710-TSB41BA3ATPFPEP
Three Port Cable Transceiver/Arbiter 6TX 6RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3ATPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3ATPFPEP can be used for catalog matching and distributor lookup.

Three Port Cable Transceiver/Arbiter 6TX 6RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3ATPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3ATPFPEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41BA3ATPFPEP
1394 Interface IC TSB41BA3ATPFPEP
1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter

1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41BA3ATPFPEP 1274619-TSB41BA3ATPFPEP 710-TSB41BA3ATPFPEP TSB41BA3ATPFPEP
Product Name TSB41BA3A-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3ATPFPEP Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 100179DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details