Texas Instruments TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter TSB41AB2PAP

Description
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter - TSB41AB2PAP - Texas Instruments
Dallas, TX, United States
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter
TSB41AB2PAP
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter TSB41AB2PAP
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70

IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70

Buy Now Datasheet
Cable Transceivers - 5458410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Transceivers
5458410
Cable Transceivers 5458410
Line driver,TSB41AB2PAP

Line driver,TSB41AB2PAP

Supplier's Site
Cable Transceivers - 5458410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Transceivers
5458410P
Cable Transceivers 5458410P
Line driver,TSB41AB2PAP

Line driver,TSB41AB2PAP

Supplier's Site
Cable Transceivers - 1218937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Transceivers
1218937
Cable Transceivers 1218937
Line driver,TSB41AB2PAP

Line driver,TSB41AB2PAP

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAP - 035266-TSB41AB2PAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAP
035266-TSB41AB2PAP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAP 035266-TSB41AB2PAP
Manufacturer: Texas Instruments Win Source Part Number: 035266-TSB41AB2PAP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 4/4 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035266-TSB41AB2PAP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB2PAP
Interface Transceiver IC 710-TSB41AB2PAP
Two Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 64-Pin HTQFP EP Tray Product overview: TSB41AB2PAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAP can be used for catalog matching and distributor lookup.

Two Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 64-Pin HTQFP EP Tray Product overview: TSB41AB2PAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TSB41AB2PAP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TSB41AB2PAP
Drivers, Receivers, Transceivers TSB41AB2PAP
IC TRANSCEIVER HALF 4/4 64HTQFP

IC TRANSCEIVER HALF 4/4 64HTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB2PAP
1394 Interface IC TSB41AB2PAP
1394 Interface IC Two-Port Cable Xcvr/Arbiter

1394 Interface IC Two-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB2PAP 5458410 5458410P 035266-TSB41AB2PAP 710-TSB41AB2PAP TSB41AB2PAP TSB41AB2PAP
Product Name TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter Cable Transceivers Cable Transceivers Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAP Interface Transceiver IC Drivers, Receivers, Transceivers 1394 Interface IC
Technology IEEE 1394 IEEE 1394; Ieee-1394a IEEE 1394
Device Type Transceiver Line / Bus Driver; Transceiver Line / Bus Driver; Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type HTQFP QFP; Htqfp QFP; HTQFP QFP; TQFP; 64-HTQFP (10x10) HTQFP QFP; 64-PowerTQFP HTQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVCH32501 36-Bit Universal Bus Transceiver with 3-State Outputs - 74ALVCH32501ZKFR - Texas Instruments
Specs
Technology ALVC
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details