Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS5V330DRG4 TS5V330DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056030-TS5V330DRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056030-TS5V330DRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS5V330DRG4 - 056030-TS5V330DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5V330DRG4
056030-TS5V330DRG4
Interface - Interface - Analog Switches - Special Purpose - TS5V330DRG4 056030-TS5V330DRG4
Manufacturer: Texas Instruments Win Source Part Number: 056030-TS5V330DRG4 Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056030-TS5V330DRG4
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 056030-TS5V330DRG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS5V330DRG4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details