Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2435-E-FT

Description
Win Source Part Number: 1261033-SI2435-E-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435
Request a Quote Datasheet
Description
Win Source Part Number: 1261033-SI2435-E-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261033-SI2435-E-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261033-SI2435-E-FT
Win Source Part Number: 1261033-SI2435-E-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.34 Voltage - Supply: 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2435

Win Source Part Number: 1261033-SI2435-E-FT
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Data Format: V.34
Voltage - Supply: 3.3V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2435

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
722-SI2435-E-FT
TSSOP Interface Transceiver IC 722-SI2435-E-FT
IC ISOMODEM 33.6KBPS 24-TSSOP Product overview: SI2435-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2435-E-FT can be used for catalog matching and distributor lookup.

IC ISOMODEM 33.6KBPS 24-TSSOP Product overview: SI2435-E-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2435-E-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2435-E-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2435-E-FT
Modems - ICs and Modules SI2435-E-FT
Modem V.34 24-TSSOP

Modem V.34 24-TSSOP

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2435-E-FT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2435-E-FT
Interface - Modems - ICs and Modules SI2435-E-FT
IC ISOMODEM 33.6KBPS 24-TSSOP

IC ISOMODEM 33.6KBPS 24-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2435-E-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2435-E-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2435-E-FT
IC ISOMODEM 33.6KBPS 24-TSSOP

IC ISOMODEM 33.6KBPS 24-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261033-SI2435-E-FT 722-SI2435-E-FT SI2435-E-FT SI2435-E-FT SI2435-E-FT
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules TSSOP Interface Transceiver IC Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers