Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 9311DC

Description
Win Source Part Number: 1377655-9311DC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Decoder/Demultiplexe r MSL Level: 3 (168 Hours) Mfr: National Semiconductor Package: Bulk Product Status: Active Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 800µA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1377655-9311DC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Decoder/Demultiplexe r MSL Level: 3 (168 Hours) Mfr: National Semiconductor Package: Bulk Product Status: Active Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 800µA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1377655-9311DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1377655-9311DC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1377655-9311DC
Win Source Part Number: 1377655-9311DC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Decoder/Demultiplexe r MSL Level: 3 (168 Hours) Mfr: National Semiconductor Package: Bulk Product Status: Active Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Current - Output High, Low: 800µA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply

Win Source Part Number: 1377655-9311DC
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
Type: Decoder/Demultiplexer
MSL Level: 3 (168 Hours)
Mfr: National Semiconductor
Package: Bulk
Product Status: Active
Package / Case: 24-CDIP (0.600", 15.24mm)
Supplier Device Package: 24-CDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Current - Output High, Low: 800µA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-9311DC
Analog Switch and Multiplexer IC 743-9311DC
DECODER/DRIVER, TTL Product overview: 9311DC from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-9311DC can be used for catalog matching and distributor lookup.

DECODER/DRIVER, TTL Product overview: 9311DC from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-9311DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1377655-9311DC 743-9311DC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 5962-8950802FA - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1914945 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details