The SN74CBTLV3126 is a low-voltage quadruple FET bus switch with independent line switches, each enabled by a high output-enable signal. It features a 5Ω switch resistance and rail-to-rail switching on data I/O ports, with isolation during power-off and support for partial-power-down operation. The 74CBTLV3126DBQRG4 variant is housed in a 16-SSOP package measuring 4.90mm × 3.90mm, operates over a temperature range of -40°C to 85°C, and meets the JESD78, Class II latch-up performance requirement of exceeding 100mA. The device is designed for use in datacenter, enterprise computing, broadband access, wired networking, and motor drive applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1131230-74CBTLV3126D
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): IDT74CBTLV3126QG; 74CBTLV3126DBQRE4; 74CBTLV3126DBQRG4; SN74CBTLV3126DBQ;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quad 1-Bit CMOS Buffer/Driver, SSOP, 3.6V Product overview: 74CBTLV3126DBQRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3126DBQRG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1131230-74CBTLV3126DBQRG4 | 743-74CBTLV3126DBQRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126DBQRG4 | Quad 3.6V SSOP Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |