Single-Channel 8-Ohm SPST Analog Switch 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS5A4594DCKRE4 |
| Product Name | TS5A4594 Single-Channel 8-Ohm SPST Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 1 X SPST |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 9.5 ohms |