Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAGR ADS1296IPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910840-ADS1296IPAGR Features: 6 Channel AFE 24 Bit 17.5 mW 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1296 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910840-ADS1296IPAGR Features: 6 Channel AFE 24 Bit 17.5 mW 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1296 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAGR - 910840-ADS1296IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAGR
910840-ADS1296IPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAGR 910840-ADS1296IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 910840-ADS1296IPAGR Features: 6 Channel AFE 24 Bit 17.5 mW 64-TQFP (10x10) Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Family Name: ADS1296 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910840-ADS1296IPAGR
Features: 6 Channel AFE 24 Bit 17.5 mW 64-TQFP (10x10)
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Family Name: ADS1296
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 910840-ADS1296IPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1296IPAGR
Package Type QFP; 64-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-78027012A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers