Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4 74CBTLV3126PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 076164-74CBTLV3126PW RG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 076164-74CBTLV3126PW RG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV3126PWRG4 is a low-voltage quadruple FET bus switch designed for efficient signal routing in various applications, including datacenter computing and wired networking. It features a standard 126-type pinout and provides a 5-ohm switch connection between two ports, enabling rail-to-rail switching on data I/O ports. Each switch can be independently controlled, with an output-enable (OE) input that disables the switch when low. The device supports partial-power-down mode operation through its I_{off} feature, preventing backflow of damaging current when powered down. It is available in multiple package options, including TSSOP, and operates within a temperature range of -40 to 85 degrees Celsius. The latch-up performance exceeds 100 mA per JESD 78, Class II, making it suitable for robust applications.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV3126PWRG4 is a low-voltage quadruple FET bus switch designed for efficient signal routing in various applications, including datacenter computing and wired networking. It features a standard 126-type pinout and provides a 5-ohm switch connection between two ports, enabling rail-to-rail switching on data I/O ports. Each switch can be independently controlled, with an output-enable (OE) input that disables the switch when low. The device supports partial-power-down mode operation through its I_{off} feature, preventing backflow of damaging current when powered down. It is available in multiple package options, including TSSOP, and operates within a temperature range of -40 to 85 degrees Celsius. The latch-up performance exceeds 100 mA per JESD 78, Class II, making it suitable for robust applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4 - 076164-74CBTLV3126PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4
076164-74CBTLV3126PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4 076164-74CBTLV3126PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 076164-74CBTLV3126PW RG4 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076164-74CBTLV3126PWRG4
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Analog Switch and Multiplexer IC
743-74CBTLV3126PWRG4
Quad 3.3V TSSOP Analog Switch and Multiplexer IC 743-74CBTLV3126PWRG4
Quad 1-Bit CMOS Bus Switch Driver, 3.3V, TSSOP-14 Product overview: 74CBTLV3126PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3126PWRG4 can be used for catalog matching and distributor lookup.

Quad 1-Bit CMOS Bus Switch Driver, 3.3V, TSSOP-14 Product overview: 74CBTLV3126PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3126PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 076164-74CBTLV3126PWRG4 743-74CBTLV3126PWRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4 Quad 3.3V TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit QSOP Analog Switch and Multiplexer IC - 743-74CBTLV3245ADBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC251DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details