Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBSR ADS131A04IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141671-ADS131A04IPB SR Packaging: Reel - TR Package: 32-TQFP Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Introduction Date: March 30, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141671-ADS131A04IPB SR Packaging: Reel - TR Package: 32-TQFP Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Introduction Date: March 30, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBSR - 1141671-ADS131A04IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBSR
1141671-ADS131A04IPBSR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBSR 1141671-ADS131A04IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 1141671-ADS131A04IPB SR Packaging: Reel - TR Package: 32-TQFP Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 4 Resolution: 24 Family Name: ADS131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TQFP (5x5) Introduction Date: March 30, 2016 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141671-ADS131A04IPBSR
Packaging: Reel - TR
Package: 32-TQFP
Operating Supply Voltage: 3 V ~ 5.5 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 4
Resolution: 24
Family Name: ADS131
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (5x5)
Introduction Date: March 30, 2016
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141671-ADS131A04IPBSR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS131A04IPBSR
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers