Texas Instruments TS5A3159-EP Enhanced Product 1-Ohm Spdt Analog Switch TS5A3159MDBVREP

Description
Enhanced Product 1-Ohm Spdt Analog Switch 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 1-Ohm Spdt Analog Switch 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159-EP Enhanced Product 1-Ohm Spdt Analog Switch - TS5A3159MDBVREP - Texas Instruments
Dallas, TX, United States
TS5A3159-EP Enhanced Product 1-Ohm Spdt Analog Switch
TS5A3159MDBVREP
TS5A3159-EP Enhanced Product 1-Ohm Spdt Analog Switch TS5A3159MDBVREP
Enhanced Product 1-Ohm Spdt Analog Switch 6-SOT-23 -55 to 125

Enhanced Product 1-Ohm Spdt Analog Switch 6-SOT-23 -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP - 081817-TS5A3159MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP
081817-TS5A3159MDBVREP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP 081817-TS5A3159MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 081817-TS5A3159MDBVR EP Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 4nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Portable Devices, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 081817-TS5A3159MDBVREP
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 4nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Portable Devices, Consumer Electronics

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19530-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19530-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-19530-6-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19530-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19530-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-19530-2-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19530-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19530-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-19530-1-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
100MHz SOT-23 Analog Switch and Multiplexer IC
747-TS5A3159MDBVREP
100MHz SOT-23 Analog Switch and Multiplexer IC 747-TS5A3159MDBVREP
1-Ch SPDT Analog Switch, 100MHz, 1.1R, SOT-23-6 Product overview: TS5A3159MDBVREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159MDBVREP can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch, 100MHz, 1.1R, SOT-23-6 Product overview: TS5A3159MDBVREP from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159MDBVREP
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159MDBVREP
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159MDBVREP
Analog Switches, Multiplexers, Demultiplexers TS5A3159MDBVREP
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159MDBVREP 081817-TS5A3159MDBVREP 296-19530-6-ND 747-TS5A3159MDBVREP TS5A3159MDBVREP TS5A3159MDBVREP
Product Name TS5A3159-EP Enhanced Product 1-Ohm Spdt Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159MDBVREP Analog Switches, Multiplexers, Demultiplexers 100MHz SOT-23 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.7500 ohms 1.1 ohms 0.1000 ohms 1.1 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16210VRG4 - 1131214-74CBTLV16210VRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SOIC Analog Switch and Multiplexer IC - 743-74HC139DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers
Dual 3.6V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers